Product Details
A wideband current feedback operational amplifier, the AD811 is optimized for broadcast-quality video systems. The -3 dB bandwidth of 120 MHz at a gain of +2 and differential gain and phase of 0.01% and 0.01° (RL = 150 W ) make the AD811 an excellent choice for all video systems. The AD811 is designed to meet a stringent 0.1 dB gain flatness specification to a bandwidth of 35 MHz (G = +2) in addition to the low differential gain and phase errors. This performance is achieved whether driving one or two back terminated 75 W cables, with a low power supply current of 16.5 mA. Furthermore, the AD811 is specified over a power supply range of ±4.5 V to ±18 V.
The AD811 is also excellent for pulsed applications where transient response is crititcal. It can achieve a maximum slew rate of greater than 2500 V/µs with a settling time of less than 25 ns to 0.1% on a 2 V step and 65 ns to 0.01% on a 10 V step.
The AD811 is ideal as an ADC or DAC buffer in data acquisition systems due to its low distortion up to 10 MHz and its wide unity gain bandwidth. Because the AD811 is a current feedback amplifier, this bandwidth can be maintained over a wide range of gains. The AD811 also offers low voltage and current noise of 1.9nV/√Hz and 20 pA/√Hz, respectively, and excellent dc accuracy for wide dynamic range applications.
Video Amplifiers HI-Spd VIDEO IC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp, 1 Current Feedback 8-SOIC
Video Amp, 1 Current Feedback 8-SOIC
Video Amp, 1 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767565-AD811JRZ-REEL
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 140MHz
Family Name: AD811
Categories: Integrated Circuits (ICs)
Operating Supply Current: 16.5mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): 5962-8950201GC; 5962-89502012A; EL2090CM;
Introduction Date: June 17, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Video Amp 1 Current Feedback 8-SOIC
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | AD811JRZ-REEL7 | AD811JRZ-REEL7 | AD811JRZ-REEL7 | 505-AD811JRZ-REEL7TR-ND | AD811JRZ-REEL7 | 767565-AD811JRZ-REEL7 | AD811JRZ-REEL7 |
Product Name | High Performance Video Op Amp | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - AD811JRZ-REEL7 | Video Amps and Modules |
Standards | RoHS | ||||||
Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | |||||
IBIAS | 5 µA | ||||||
Quiescent Current (IQ) | 14500 microamps | ||||||
Operating Temperature | 0 to 70 C (32 to 158 F) |