AD8075 triple 400 MHz video buffer amp - Amplifiers & Comparators - Video Amplifier ICs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 089381-AD8075ARUZ
Packaging: Tube/Rail
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 550MHz
Slew Rate: 1350 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 9 V to 11 V, ±4.5 V to 5.5 V
Operating Supply Current: 24mA
Channel Output Current: 70mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC AMP BUFFER 16TSSOP
Buffer Amplifier, 3 Func, PDSO16
IC AMP BUFFER 16TSSOP
Video Amp, 3 Buffer 16-TSSOP
Video Amp 3 Buffer 16-TSSOP
No. of Amplifiers:3Amplifie
RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | LIXINC Electronics Co., Limited | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | 1610604 | 089381-AD8075ARUZ | AD8075ARUZ | AD8075ARUZ | AD8075ARUZ | AD8075ARUZ-ND | AD8075ARUZ | 49AK9614 |
Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - AD8075ARUZ | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Video Amps and Modules | Video Amps and Modules | No. Of Amplifiers Analog Devices | ||
Package Type | SSOP; SOP; TSSOP; 16-TSSOP | 16-TSSOP | SSOP; SOP; TSSOP; TSSOP16 | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; 16-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
Operating Range | Buffer | |||||||
Standards | RoHS | |||||||
Life Cycle Stage | Active | |||||||
Supply Voltage (VS) | 9 to 11 volts | 9 to 11 volts |