Differential Amplifiers SOIC HI SPD VIDEO DIFF
Video Amp 1 General Purpose 8-CERDIP
High Speed, VideoDifference Amplifier - Dual marked (AD830SQ/883B)
IC AMP GENERAL PURPOSE 8CERDIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 907599-5962-9313001M
Features: Video Amp 1 General Purpose 8-CERDIP
Package: Tube
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AD830
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Video Amp, 1 General Purpose 8-CERDIP
IC AMP GENERAL PURPOSE 8CERDIP
VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Rochester Electronics | Lingto Electronic Limited | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | 5962-9313001MPA | 5962-9313001MPA | 5962-9313001MPA | 5962-9313001MPA | 907599-5962-9313001MPA | 5962-9313001MPA-ND | 5962-9313001MPA |
Product Name | Differential Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - 5962-9313001MPA | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
Standards and Certifications | RoHS | ||||||
Package Type | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | DIP; CDIP; CDIP8 | DIP; 8-CERDIP | CDIP; 8-CDIP (0.300", 7.62mm) | 8-CERDIP | ||
Life Cycle Stage | Active | ||||||
Source Current (IS) | 14.5 milliamps |