Product Details
The AD829 is a low noise (1.7 nV/√Hz), high speed op amp with custom compensation that provides the user with gains of 1 to 20 while maintaining a bandwidth >50 MHz. Its 0.04° differential phase and 0.02% differential gain performance at 3.58 MHz and 4.43 MHz, driving reverse-terminated 50 Ω or 75 Ω cables, makes it ideally suited for professional video applications. The AD829 achieves its 230 V/μs uncompensated slew rate and 750 MHz gain bandwidth while requiring only 5 mA of current from power supplies.
The external compensation pin of the AD829 gives it exceptional versatility. For example, compensation can be selected to optimize the bandwidth for a given load and power supply voltage. As a gain-of-2 line driver, the −3 dB bandwidth can be increased to 95 MHz at the expense of 1 dB of peaking. Its output can also be clamped at its external compensation pin. The AD829 exhibits excellent dc performance. It offers a minimum open-loop gain of 30 V/mV into loads as low as 500 Ω, a low input voltage noise of 1.7 nV/√Hz, and a low input offset voltage of 1 mV maximum. Common-mode rejection and power supply rejection ratios are both 120 dB.
This op amp is also useful in multichannel, high speed data conversion where its fast (90 ns to 0.1%) settling time is important. In such applications, the AD829 serves as an input buffer for 8-bit to 10-bit ADCs and as an output I/V converter for high speed DACs.
Operating as a traditional voltage feedback amplifier, the AD829 provides many of the advantages that a transimpedance amplifier offer. A bandwidth >50 MHz can be maintained for a range of gains through the replacement of the external compensation capacitor. The AD829 and the transimpedance amplifier are both unity-gain stable and provide similar voltage noise performance (1.7 nV/√Hz); however, the current noise of the AD829 (1.5 pA/√Hz) is less than 10% of the noise of transimpedance amplifiers. The inputs of the AD829 are symmetrical.
Video Amp, 1 General Purpose 8-CERDIP
Video Amplifiers IC HIGH Spd VIDEO
Video Amp 1 General Purpose 8-CERDIP
IC AMP GENERAL PURPOSE 8CERDIP
High-Speed, Low-Noise Video Operational Amplifier - Dual marked (AD829SQ/883B)
Analog Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | 5962-9312901MPA | 5962-9312901MPA-ND | 5962-9312901MPA | 5962-9312901MPA | 5962-9312901MPA | 5962-9312901MPA |
Product Name | High Speed, Low Noise Video Op Amp | Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
Supply Voltage (VS) | 9 to 36 volts | 4 to 18 volts | ||||
IBIAS | 7 µA | |||||
Quiescent Current (IQ) | 5300 microamps | |||||
GBW | 750 MHz | |||||
Operating Temperature | -55 to 125 C (-67 to 257 F) |