Amphenol PCD USB Interconnect Cables USBAPSCC 72 02A

Description
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interconnect Cables - USBAPSCC 72 02A - Amphenol PCD
Beverly, MA, USA
USB Interconnect Cables
USBAPSCC 72 02A
USB Interconnect Cables USBAPSCC 72 02A
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust. The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.

The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations.

The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust.

The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Cable Assemblies
Product Number USBAPSCC 72 02A
Product Name USB Interconnect Cables
Application Instrumentation and Control; Telecommunications; Video
Product Type Serial; USB
Cable Shielding No Shielding
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details