The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations.
The Amphenol Pcd USB Series does not require cabling operation, or any necessary tooling, in the field while maintaining an IP68 seal against fluids and dust.
The Tri Start Threaded coupling adds anti-decoupling which prevents the plug from backing off of the receptacle during high vibration.
Amphenol PCD | |
---|---|
Product Category | Cable Assemblies |
Product Number | USBAP6 20 OPEN |
Product Name | USB Interconnect Cables |
Application | Instrumentation and Control; Telecommunications; Video |
Product Type | Serial; USB |
Cable Shielding | No Shielding |
Cable Length | 6.56 ft (20 dm) |