American Floor Mats WorkSafe Anti-Fatigue Mat

Suppliers

Company
Product
Description
Supplier Links
WorkSafe Anti-Fatigue Mats are Industrial WorkSafe Mats without the attached borders. Customized Modular WorkSafe Mats can be made for large areas and special configurations. • These 7/8" thick mats tightly lock together yet can easily be rolled for clean-up. • Yellow safety borders can be added. • WorkSafe is an excellent choice for wet areas or in applications where wood shavings or other debris exist. • Sizes are available in 12" increments and are only limited by weight and shipping requirements. • WorkSafe Mats available with custom cuts & configurations. • Environmental Green Rating: 50% Recycled Content

WorkSafe Anti-Fatigue Mats are Industrial WorkSafe Mats without the attached borders. Customized Modular WorkSafe Mats can be made for large areas and special configurations.
• These 7/8" thick mats tightly lock together yet can easily be rolled for clean-up.
• Yellow safety borders can be added.
• WorkSafe is an excellent choice for wet areas or in applications where wood shavings or other debris exist.
• Sizes are available in 12" increments and are only limited by weight and shipping requirements.
• WorkSafe Mats available with custom cuts & configurations.
• Environmental Green Rating: 50% Recycled Content

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number WorkSafe Anti-Fatigue Mat
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 446386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Grey
View Details