American Floor Mats Super Ribbed Entrance Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Ribbed Mats are heavy-duty entrance mats, ideal for high-traffic areas. Constructed of coarse, polypropylene fibers, these door mats have a dense face weight, made for extended use. • High-low surface texture aggressively brushes and scrapes shoes to remove dirt, debris and moisture. • The coarse, solution dyed fibers effectively clean shoes and mask the appearance of walking patterns. • UV-stabilizers make these ridge mats highly resistant to fading and allow them to dry fast compared to natural fibers. • These floor mats offer a commercial-grade rubber backing and heavy-duty rubber borders.

Super Ribbed Mats are heavy-duty entrance mats, ideal for high-traffic areas. Constructed of coarse, polypropylene fibers, these door mats have a dense face weight, made for extended use.
• High-low surface texture aggressively brushes and scrapes shoes to remove dirt, debris and moisture.
• The coarse, solution dyed fibers effectively clean shoes and mask the appearance of walking patterns.
• UV-stabilizers make these ridge mats highly resistant to fading and allow them to dry fast compared to natural fibers.
• These floor mats offer a commercial-grade rubber backing and heavy-duty rubber borders.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Super Ribbed Entrance Mats
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

48 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X48X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 4181068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Rubber
Color(s) Black
View Details