American Floor Mats Super Berber Recessed Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Berber Recessed Mats are high-quality, heavy-duty floor mats, well suited for highly-trafficked areas. Made from 100% needle-punched polypropylene fibers, these floor mats have a dense, heavy face weight, and are made for commercial use. • High-low hobnail surface pattern aggressively cleans shoes • Super berber recessed mats are soft to walk on, yet the solution dyed fiber is coarse enough to effectively clean moisture and dirt from shoes and hide the appearance of walking patterns • UV-stabilizers make these recessed entrance mats resistant to fading and allow for fast drying • Mats feature a heavy-duty rubber backing for extended life • Able to fill recesses between 3/8" and 7/16"

Super Berber Recessed Mats are high-quality, heavy-duty floor mats, well suited for highly-trafficked areas. Made from 100% needle-punched polypropylene fibers, these floor mats have a dense, heavy face weight, and are made for commercial use.
• High-low hobnail surface pattern aggressively cleans shoes
• Super berber recessed mats are soft to walk on, yet the solution dyed fiber is coarse enough to effectively clean moisture and dirt from shoes and hide the appearance of walking patterns
• UV-stabilizers make these recessed entrance mats resistant to fading and allow for fast drying
• Mats feature a heavy-duty rubber backing for extended life
• Able to fill recesses between 3/8" and 7/16"

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Super Berber Recessed Mats
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1934544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details