American Floor Mats Super Berber Entrance Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Berber Entrance Mats are high-quality, heavy-duty floor mats, well suited for highly-trafficked areas. Made from 100% needle-punched polypropylene fibers, these floor mats have a dense, heavy face weight, made for heavy commercial use. • High-low hobnail surface pattern is aggressive on cleaning shoes. • Super Berber Entrance Mats have a coarse, solution-dyed fiber surface, which effectively cleans moisture and dirt from shoes and hide the appearance of walking patterns. • UV-stabilizers make these entrance mats resistant to fading and remain fast drying. • These entrance mats feature a heavy-duty rubber backing and beveled border around all edges.

Super Berber Entrance Mats are high-quality, heavy-duty floor mats, well suited for highly-trafficked areas. Made from 100% needle-punched polypropylene fibers, these floor mats have a dense, heavy face weight, made for heavy commercial use.
• High-low hobnail surface pattern is aggressive on cleaning shoes.
• Super Berber Entrance Mats have a coarse, solution-dyed fiber surface, which effectively cleans moisture and dirt from shoes and hide the appearance of walking patterns.
• UV-stabilizers make these entrance mats resistant to fading and remain fast drying.
• These entrance mats feature a heavy-duty rubber backing and beveled border around all edges.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Super Berber Entrance Mats
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 8725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material NBR Rubber, SBR Rubber
Color(s) Black
View Details