American Floor Mats Soft Woods Salon Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Our Soft Woods Salon Mats offer a wood grain design with all the comfort properties of a beauty salon mat. These anti-fatigue mats complement almost any wood finish while providing stress relief and beauty all day long. • 100% rubber top mat surface is resistant to punctures and chemicals. Made from 25% recycled content. • Salon comfort mats available in 1/2" & 7/8" thicknesses. • Designer wood grain finish complements a variety of finishes and brightens up any floor. • Hair will not "stick" to this salon mat's low-static surface. • 2' x 3' mats (shampoo mats) are ONLY available in a rectangular shape without a cut-out. • Salon Mats available in custom sizes and configurations. • Square cut-outs are available at no extra charge, however the order must be placed over the phone.

Our Soft Woods Salon Mats offer a wood grain design with all the comfort properties of a beauty salon mat. These anti-fatigue mats complement almost any wood finish while providing stress relief and beauty all day long.
• 100% rubber top mat surface is resistant to punctures and chemicals. Made from 25% recycled content.
• Salon comfort mats available in 1/2" & 7/8" thicknesses.
• Designer wood grain finish complements a variety of finishes and brightens up any floor.
• Hair will not "stick" to this salon mat's low-static surface.
2' x 3' mats (shampoo mats) are ONLY available in a rectangular shape without a cut-out.
• Salon Mats available in custom sizes and configurations.
Square cut-outs are available at no extra charge, however the order must be placed over the phone.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Soft Woods Salon Mats
Unlock Full Specs
to access all available technical data

Similar Products

48 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X48X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 7873139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type ESD / Static Dissipative
Material Rubber
Color(s) Green
View Details