American Floor Mats Recycled Rubber Scraper Mats

Suppliers

Company
Product
Description
Supplier Links
Our recycled rubber mats are commercial-grade, heavy-duty rubber mats that are designed for inside / outside use in any high-traffic environment. These 100% recycled mats offer durability and longevity thanks to their heavy-gauge. • The surface of these recycled rubber mats has a raised recycled-symbol pattern that aggressively scrape shoes and provides increased traction even when wet regardless of the traffic direction. • Debris and moisture stays in the trenches of this rubber mat, which helps keep it working all day long. • These mats should not be used in heavy grease or heavy oil environments. • This rubber floor mat is easy to clean, simply sweep or hose off and dry.

Our recycled rubber mats are commercial-grade, heavy-duty rubber mats that are designed for inside / outside use in any high-traffic environment. These 100% recycled mats offer durability and longevity thanks to their heavy-gauge.
• The surface of these recycled rubber mats has a raised recycled-symbol pattern that aggressively scrape shoes and provides increased traction even when wet regardless of the traffic direction.
• Debris and moisture stays in the trenches of this rubber mat, which helps keep it working all day long.
• These mats should not be used in heavy grease or heavy oil environments.
• This rubber floor mat is easy to clean, simply sweep or hose off and dry.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Recycled Rubber Scraper Mats
Mat Type Entrance; Scraper
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 8199108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Color(s) Black
Width 39.37 inch (1000 mm)
View Details