American Floor Mats Premium Wood Chair Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhance any area with our stylish Wood Chair Mats. These deluxe wooden chair mats feature a tough laminate surface which resists scratches, burns, stains, and wear marks. • Traction backing keeps mat in place on ANY surface (any pile carpet or hard floor) and protects it from chair movement. • 5/16" thickness ensures this wood chair mat won't crack, dimple, or break. • Green Product - the wood fibers come from sources certified by the Sustainable Forestry Initiative (SFI) and have been awarded Greenguard Certification. The total recycled content by weight is 65%. NOTE: A "lip" is the tongue that extends from the mat which protects the area just under the desk. The dimensions of mats listed below with a lip are the total size of the mat, inclusive of the lip. NOTE: This chair mat is not recommended for use with hard-ball casters or metal wheels.

Enhance any area with our stylish Wood Chair Mats. These deluxe wooden chair mats feature a tough laminate surface which resists scratches, burns, stains, and wear marks.
• Traction backing keeps mat in place on ANY surface (any pile carpet or hard floor) and protects it from chair movement.
• 5/16" thickness ensures this wood chair mat won't crack, dimple, or break.
• Green Product - the wood fibers come from sources certified by the Sustainable Forestry Initiative (SFI) and have been awarded Greenguard Certification. The total recycled content by weight is 65%.
NOTE: A "lip" is the tongue that extends from the mat which protects the area just under the desk. The dimensions of mats listed below with a lip are the total size of the mat, inclusive of the lip.
NOTE: This chair mat is not recommended for use with hard-ball casters or metal wheels.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Premium Wood Chair Mats
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X50 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1224452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Vinyl
Width 19.69 inch (500 mm)
View Details