American Floor Mats Hog Heaven Marble Top Anti-Fatigue Mats

Suppliers

Company
Product
Description
Supplier Links
Hog Heaven Marble Top Anti-Fatigue Mats have a textured top surface, which is bonded to a comfortable cushion backing for superior traction and slip resistance while providing a classic tile top look. • Nitrile rubber / PVC cushioning on the underside offers long-lasting comfort and does not degrade. • This Hog Heaven mat's nitrile rubber border remains flexible and will curl nor crack. • Available in marbelized color surfaces. • Available in 5/8" and 7/8" thicknesses. • Environmental Green Rating: 20% Recycled Content

Hog Heaven Marble Top Anti-Fatigue Mats have a textured top surface, which is bonded to a comfortable cushion backing for superior traction and slip resistance while providing a classic tile top look.
• Nitrile rubber / PVC cushioning on the underside offers long-lasting comfort and does not degrade.
• This Hog Heaven mat's nitrile rubber border remains flexible and will curl nor crack.
• Available in marbelized color surfaces.
• Available in 5/8" and 7/8" thicknesses.
• Environmental Green Rating: 20% Recycled Content

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Hog Heaven Marble Top Anti-Fatigue Mats
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP24200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1934572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Grey
View Details