American Floor Mats Hog Heaven Fashion Anti-Fatigue Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hog Heaven Fashion Anti-Fatigue Mats are made of a textured, 100% nitrile rubber surface covered with a stretched polypropylene fabric for superior chemical and slip resistance and a softer look. • The nitrile rubber / PVC cushion backing provides long-lasting comfort and will not degrade. • These anti-fatigue mats have nitrile rubber borders that remain flexible throughout the product's life and will not crack or curl. • Available in 5/8" and 7/8" thicknesses. • Available in solid color, mat-top surfaces. • Environmental Green Rating: 20% Recycled Content

Hog Heaven Fashion Anti-Fatigue Mats are made of a textured, 100% nitrile rubber surface covered with a stretched polypropylene fabric for superior chemical and slip resistance and a softer look.
• The nitrile rubber / PVC cushion backing provides long-lasting comfort and will not degrade.
• These anti-fatigue mats have nitrile rubber borders that remain flexible throughout the product's life and will not crack or curl.
• Available in 5/8" and 7/8" thicknesses.
• Available in solid color, mat-top surfaces.
• Environmental Green Rating: 20% Recycled Content

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Hog Heaven Fashion Anti-Fatigue Mats
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 6899645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PE
Width 23.62 inch (600 mm)
Length 1969 inch (50000 mm)
View Details