American Floor Mats Electrically Conductive Interlocking Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Conductive Interlocking Mats are anti-static modular Tiles that provide protection from static discharge and worker discomfort. Its rubber compound is conductive throughout for consistent performance. • The 3' x 3' size is ideal for individual workstations, yet has interlocks on two sides so multiple mats can be snapped together, in virtually any configuration without additional connectors. • For maximum effectiveness, ground the mat and keep the surface clean. • Available 1/2" thick. • Resistivity: RTG: 100,000 - 800,000 Ohms

Electrically Conductive Interlocking Mats are anti-static modular Tiles that provide protection from static discharge and worker discomfort. Its rubber compound is conductive throughout for consistent performance.
• The 3' x 3' size is ideal for individual workstations, yet has interlocks on two sides so multiple mats can be snapped together, in virtually any configuration without additional connectors.
• For maximum effectiveness, ground the mat and keep the surface clean.
• Available 1/2" thick.
• Resistivity: RTG: 100,000 - 800,000 Ohms

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Electrically Conductive Interlocking Mats
Mat Type Conductive; Modular / Interlocking?
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1926458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type ESD / Static Dissipative
Material Glass-filled polyester
Color(s) Grey
View Details