American Floor Mats Corrugated Spongcote Anti-Fatigue Mats

Suppliers

Company
Product
Description
Supplier Links
Designed with ergonomics in mind, this mat readily adapts the worker to the workstation by providing comfort throughout the day. This anti-fatigue mat has safety beveled edges and comes with a 1/2” or 7/8" thickness. • These anti-fatigue mats are super resilient with a Nitricell sponge base, which is a special Nitrile rubber/PVC compound designed for comfort and long life. • Corrugated SpongeCote is available with a vinyl surface; the vinyl top of this corrugated mat provides extra chemical resistance and is available with yellow safety borders. • Corrugated Spongecote Mats can made with custom cuts & configurations. • Note: 4' wide mats are only available in solid black. • Environmental Green Rating: 50% Post Industrial Content.

Designed with ergonomics in mind, this mat readily adapts the worker to the workstation by providing comfort throughout the day. This anti-fatigue mat has safety beveled edges and comes with a 1/2” or 7/8" thickness.
• These anti-fatigue mats are super resilient with a Nitricell sponge base, which is a special Nitrile rubber/PVC compound designed for comfort and long life.
• Corrugated SpongeCote is available with a vinyl surface; the vinyl top of this corrugated mat provides extra chemical resistance and is available with yellow safety borders.
• Corrugated Spongecote Mats can made with custom cuts & configurations.
• Note: 4' wide mats are only available in solid black.
• Environmental Green Rating: 50% Post Industrial Content.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Corrugated Spongcote Anti-Fatigue Mats
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 6899645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PE
Width 23.62 inch (600 mm)
Length 1969 inch (50000 mm)
View Details