American Floor Mats Bamboo Chair Mats - 5/16" Thick

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bamboo Chair Mats improve the work area by increasing chair movement while protecting the floor they cover. They do not harm the environment as they are constructed from the bamboo of sustainable forests. • Natural latex backing keeps the mats firmly in place on almost any surface - hard floors and carpeted floors of 6/16" thickness or less. • Heat-dried to the ideal moisture content to prevent cracking and warping. • Available in 5/16" (8 mm) thickness with 4" wide slats and rolls up easily to store. • Finished with UV-cured coating to protect against fading. • Soft polyurethane or soft rubber wheels on chairs recommended. • Rounded edges on mat reduce injury. NOTE: A "lip" is the tongue that extends from the mat which covers the floor area under the desk. The dimensions of mats with a lip are listed below in the pricing chart. The dimensions are the total size of the mats including the lip.

Bamboo Chair Mats improve the work area by increasing chair movement while protecting the floor they cover. They do not harm the environment as they are constructed from the bamboo of sustainable forests.
• Natural latex backing keeps the mats firmly in place on almost any surface - hard floors and carpeted floors of 6/16" thickness or less.
• Heat-dried to the ideal moisture content to prevent cracking and warping.
• Available in 5/16" (8 mm) thickness with 4" wide slats and rolls up easily to store.
• Finished with UV-cured coating to protect against fading.
• Soft polyurethane or soft rubber wheels on chairs recommended.
• Rounded edges on mat reduce injury.
NOTE: A "lip" is the tongue that extends from the mat which covers the floor area under the desk. The dimensions of mats with a lip are listed below in the pricing chart. The dimensions are the total size of the mats including the lip.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Bamboo Chair Mats - 5/16" Thick
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X50 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 9182489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Color(s) Grey
View Details