American Floor Mats Anti-Fatigue Kitchen Mats: Pyramid Surface

Suppliers

Company
Product
Description
Supplier Links
These Anti-Fatigue Kitchen Mats liven up any area in residential, commercial and retail establishments. Designed for comfort and durability as well as style, these kitchen mats will provide comfort to your feet, legs, knees and back. • Surface is resistant grease, oils and provides added traction to help prevent slips and falls. The sponge base is a closed-cell polymer to stop liquid absorption. • These kitchen comfort mats are available both 1/2" & 7/8" thick. • Low-static surface helps ensure food and debris will not "stick" to these kitchen floor mats. • Manufactured with 25% recycled content.

These Anti-Fatigue Kitchen Mats liven up any area in residential, commercial and retail establishments. Designed for comfort and durability as well as style, these kitchen mats will provide comfort to your feet, legs, knees and back.
• Surface is resistant grease, oils and provides added traction to help prevent slips and falls. The sponge base is a closed-cell polymer to stop liquid absorption.
• These kitchen comfort mats are available both 1/2" & 7/8" thick.
• Low-static surface helps ensure food and debris will not "stick" to these kitchen floor mats.
• Manufactured with 25% recycled content.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Anti-Fatigue Kitchen Mats: Pyramid Surface
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 4181096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Rubber
Color(s) Black
View Details