American Floor Mats ADA Compliant Detectable Warnings Surface Tactiles

Suppliers

Company
Product
Description
Supplier Links
Detectable Warning Surface Tiles offer an ADA compliant safety flooring for a multitude of locations including sidewalks, stairwells, metrorail platforms and marinas. These detectable warning tiles are constructed of a heavy-duty fiberglass composite material that will hold to years of high-traffic usage. These tiles are UV stable and will prohibit any glare. Two styles of these visually-impaired surfaces are available for both new construction and retrofitting existing pavers. Both surface tiles offer the same textured, domed surface pattern. Our warning surface tiles are slip-resistant, even when wet. Additionally, tiles are not affected by cleaning chemicals or ice-melting pellets. All anchors and special adhesives are included.

Detectable Warning Surface Tiles offer an ADA compliant safety flooring for a multitude of locations including sidewalks, stairwells, metrorail platforms and marinas.
These detectable warning tiles are constructed of a heavy-duty fiberglass composite material that will hold to years of high-traffic usage. These tiles are UV stable and will prohibit any glare.
Two styles of these visually-impaired surfaces are available for both new construction and retrofitting existing pavers. Both surface tiles offer the same textured, domed surface pattern.
Our warning surface tiles are slip-resistant, even when wet. Additionally, tiles are not affected by cleaning chemicals or ice-melting pellets.
All anchors and special adhesives are included.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number ADA Compliant Detectable Warnings Surface Tactiles
Unlock Full Specs
to access all available technical data

Similar Products

48 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X48X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1224447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Rubber
Color(s) Black, Yellow
View Details