Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications.
Ball Bearing Features
Alpine Bearing, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | BS-300 |
Product Name | Inch Ball Bearings |
Application | Ball Screw Support; Spindle / Super Precision |
Rolling Element | Steel |
Design Units | Inch |
Bore | 3.0000 inch (76.200 mm) |
Outside Diameter | 4.3307 inch (110.000 mm) |