Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1745 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1745 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.141 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:1Conducto
Lapp Tannehill | Newark, An Avnet Company | |
---|---|---|
Product Category | Control and Instrumentation Cables | Cable Assemblies |
Product Number | ALP1745-SL002 | 92F9649 |
Product Name | Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 1 Conductor - Gray - 300V - 500ft - Alpha 1745 SL002 | Shielded Multiconductor Cable, 1 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
Product Type | Multiconductor Cable | |
Cable Jacket | Polyvinyl Chloride; PVC | |
Cable Conductor | Copper; Tinned copper | |
Cable Shielding | Braid; Braid | |
Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS |