The foil shielded multi-conductor cable can be used where EMI levels are moderate. They offer good high frequency shielding.
Features and Benefits. ⢠Stranded tinned copper conductors. ⢠Aluminium/polyester foil shield offers additional strength and insulation. ⢠PVC insulation. ⢠Overall flame retardant PVC jacket
Number of Cores = 30
Cross Sectional Area = 0.35 mm²
Screened/Unscreened = Screened
Length = 30m
Outer Diameter = 9.88mm
Sheath Colour = Grey
Core Strands = 7/0.25 mm
American Wire Gauge = 22 AWG
Voltage Rating = 300 V
Sheath Material = Polyvinyl Chloride PVC
30 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1299/30C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/30C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.389 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
---|---|---|---|---|
Product Category | Control and Instrumentation Cables | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 8282496 | 1299/30CSL005-ND | 03F6210 | ALP1299/30C-SL005 |
Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 30 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 30 Conductor - Gray - 300V - 100ft - Alpha 1299/30C SL005 | |
Cable Jacket | Polyvinyl Chloride PVC | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
North American | 22 AWG | 22 AWG | 22 AWG | |
International | 0.3500 mm2 | 22 mm2 | ||
Rated Voltage | 0.3000 kilovolts | 0.3000 kilovolts | ||
Product Category | Cable |