SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 44-SOJ
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 20ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C34098A-20JINTR | AS7C34098A-20JINTR-ND | AS7C34098A-20JINTR | AS7C34098A-20JINTR | AS7C34098A-20JINTR |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 4M,SRAM,256K x 16,3.3V,44pin SOJ |
Memory Category | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Access Time | 20 ns | 20 ns | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Density | 4000 kbits | 4000 kbits | 4000 kbits | 256 kbits |