IC SRAM 4MBIT PARALLEL 36SOJ
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 010258-AS7C34096A-10
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 19
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C34096A-10JCN | 010258-AS7C34096A-10JCN | 1450-1227-5-ND | AS7C34096A-10JCN | AS7C34096A-10JCN | AS7C34096A-10JCN |
Product Name | Memory | Memory - SRAM - AS7C34096A-10JCN | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 4M,SRAM,512K x 8,3.3V,36pin SOJ |
Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
Access Time | 10 ns | 10 ns | 10 ns | |||
Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |