IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-SOJ
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147526-AS7C3256A-15
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Family Name: AS7C3256A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.alsc.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): CY7C1399D-15VXC; CY7C1399DL-15VXC; CY7C1399L-35VC;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 25
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C3256A-15JCN | AS7C3256A-15JCN-ND | 1147526-AS7C3256A-15JCN | AS7C3256A-15JCN | AS7C3256A-15JCN | AS7C3256A-15JCN |
Product Name | Memory | Memory | Memory - SRAM - AS7C3256A-15JCN | Integrated Circuits (ICs) - Memory - Memory | Memory | 256K,SRAM,32K x 8,3.3V,28pin SOJ |
Memory Category | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Access Time | 15 ns | 15 ns | 15 ns | |||
Density | 256 kbits | 256 kbits | 256 kbits | |||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |