- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory - SRAM - AS7C31026C-12TIN AS7C31026C-12TIN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C31026C-12TIN - 768841-AS7C31026C-12TIN - Win Source Electronics
Yishun, Singapore
Memory - SRAM - AS7C31026C-12TIN
768841-AS7C31026C-12TIN
Memory - SRAM - AS7C31026C-12TIN 768841-AS7C31026C-12TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 768841-AS7C31026C-12 TIN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 12ns Family Name: AS7C31026C Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP2 (10.2x18.4) Alternative Parts (Cross-Reference): GVT7364A16TS-12I; PDM31532SA12TI; PDM31532SA12TITY; Introduction Date: June 20, 2008 ECCN: 3A991.b.2.b Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 26

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 768841-AS7C31026C-12TIN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Family Name: AS7C31026C
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP2 (10.2x18.4)
Alternative Parts (Cross-Reference): GVT7364A16TS-12I; PDM31532SA12TI; PDM31532SA12TITY;
Introduction Date: June 20, 2008
ECCN: 3A991.b.2.b
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 26

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C31026C-12TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C31026C-12TIN
Integrated Circuits (ICs) - Memory - Memory AS7C31026C-12TIN
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site
Memory - AS7C31026C-12TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2

Supplier's Site Datasheet
Memory - 1450-1218-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2

Supplier's Site Datasheet
 - 538205 - RS Components, Ltd.
Corby, Northants, United Kingdom
1M FAST SRAM 64KX16, 3.3V 44PIN TSOP2 - Memory Chips - SRAM Memory Chips

1M FAST SRAM 64KX16, 3.3V 44PIN TSOP2 - Memory Chips - SRAM Memory Chips

Supplier's Site
 - 1460599 - RS Components, Ltd.
Corby, Northants, United Kingdom
1M FAST SRAM 64KX16, 3.3V 44PIN TSOP2 - Memory Chips - SRAM Memory Chips

1M FAST SRAM 64KX16, 3.3V 44PIN TSOP2 - Memory Chips - SRAM Memory Chips

Supplier's Site
IC SRAM 1MBIT PARALLEL 44TSOP2

IC SRAM 1MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
1M,SRAM,64K x 16,3.3V,44pin TSOP II - AS7C31026C-12TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,64K x 16,3.3V,44pin TSOP II
AS7C31026C-12TIN
1M,SRAM,64K x 16,3.3V,44pin TSOP II AS7C31026C-12TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey RS Components, Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768841-AS7C31026C-12TIN AS7C31026C-12TIN AS7C31026C-12TIN 1450-1218-5-ND 538205 AS7C31026C-12TIN AS7C31026C-12TIN
Product Name Memory - SRAM - AS7C31026C-12TIN Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory 1M,SRAM,64K x 16,3.3V,44pin TSOP II
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3 V ~ 3.6 V Surface Mount 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - SRAM (Static RAM) - Synchronous SRAM - CY7C1515KV18-300BZI - CY7C1515KV18-300BZI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 72000 kbits
View Details
3 suppliers
 - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16 kbits
View Details
MRAMs -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category MRAM
Package Type TSOP
View Details
 - 27C128-30MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP28SB
View Details
4 suppliers