IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
Win Source Part Number: 1046083-AS7C31025B-1
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 22
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-BSOJ (0.300", 7.62mm Width)
Supplier Device Package: 32-SOJ
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): 71V124SA15YG; 71V124SA15TYGI; 71V124SA15PHG; AS7C31024B-15TJCN; AS7C31024B-15TCN; AS7C31024B-15JCNAS7C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Base Product Number: AS7C31025
IC SRAM 1MBIT PARALLEL 32SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C31025B-15TJCN | AS7C31025B-15TJCN | AS7C31025B-15TJCN-ND | 1046083-AS7C31025B-15TJCN | AS7C31025B-15TJCN | AS7C31025B-15TJCN |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | 1M,SRAM,128K x 8,3.3V,32pin SOJ(300mil) |
Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Cycle Time | 15 ns | 15 ns | ||||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
Supply Voltage | Surface Mount | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | 3V ~ 3.6V |