Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147497-AS7C256A-12T
Manufacturer Homepage: www.alsc.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC SRAM 256KBIT PAR 28TSOP I
256K FAST SRAM 32KX8, 5V, 28PIN TSOP1 - Memory Chips - SRAM Memory Chips
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP I
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP I
IC SRAM 256KBIT PAR 28TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Win Source Electronics | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 1147497-AS7C256A-12TIN | AS7C256A-12TIN | 538255 | AS7C256A-12TIN | AS7C256A-12TIN-ND | AS7C256A-12TIN | AS7C256A-12TIN |
Product Name | Memory - AS7C256A-12TIN | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 256K,SRAM,32K x 8,5V,28pin TSOP 1 | |
Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
Access Time | 12 ns | 12 ns | 12 ns | ||||
Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | |||
Number of Words | 32 k | ||||||
Bits per Word | 8 bits |