SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 55ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS6C8008-55ZINTR-ND | AS6C8008-55ZINTR | AS6C8008-55ZINTR | AS6C8008-55ZINTR | AS6C8008-55ZINTR |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | SRAM 8M, 2.7-5.5V, 55ns 1024K x 8 Asyn SRAM |
Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
Package Type | TSOP; 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | TSOP; TSOP II-44 |