IC SRAM 4MBIT PARALLEL 48VFBGA
IC SRAM 4MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-VFBGA (6x7)
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45 ns 48-VFBGA (6x7)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Nova Technology(HK) Co.,Ltd | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS6C4016A-45BINTR | AS6C4016A-45BINTR | AS6C4016A-45BINTR | AS6C4016A-45BINTR | AS6C4016A-45BINTR |
Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | SRAM 4M, 3V, 45ns 256Kx16 LP Asyn SRAM |
Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM Chip |
Access Time | 45 ns | 45 ns | |||
Density | 4000 kbits | 4000 kbits | 4000 kbits | ||
Cycle Time | 45 ns |