SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-PDIP
IC SRAM 4MBIT PARALLEL 32DIP
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-PDIP
IC SRAM 4MBIT PARALLEL 32DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 1450-1178-5-ND | AS6C4008-55PIN | AS6C4008-55PIN | AS6C4008-55PIN | AS6C4008-55PIN |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM |
Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
Package Type | DIP; 32-DIP (0.600", 15.24mm) | DIP; 32-DIP (0.600\", 15.24mm) | DIP32 |