SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-SOP
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP
IC SRAM 1MBIT PARALLEL 32SOP
IC SRAM 1MBIT PARALLEL 32SOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS6C1008-55SINL | 1450-1166-5-ND | AS6C1008-55SINL | AS6C1008-55SINL | AS6C1008-55SINL |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM |
Memory Category | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Access Time | 55 ns | 55 ns | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |