- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS6C1008-55SIN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS6C1008-55SIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-SOP

SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-SOP

Supplier's Site Datasheet
Memory - 1450-1018-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C1008-55SIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C1008-55SIN
Integrated Circuits (ICs) - Memory - Memory AS6C1008-55SIN
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site
 - 538170 - RS Components, Ltd.
Corby, Northants, United Kingdom
1M LOW POWER SRAM 128KX8, 2.7-5.5V, SOP - Memory Chips - SRAM Memory Chips

1M LOW POWER SRAM 128KX8, 2.7-5.5V, SOP - Memory Chips - SRAM Memory Chips

Supplier's Site
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site Datasheet
Memory - SRAM - AS6C1008-55SIN - 1018566-AS6C1008-55SIN - Win Source Electronics
Yishun, Singapore
Memory - SRAM - AS6C1008-55SIN
1018566-AS6C1008-55SIN
Memory - SRAM - AS6C1008-55SIN 1018566-AS6C1008-55SIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1018566-AS6C1008-55S IN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Family Name: AS6C1008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): uPD431000AGW-85LL; uPD431000AGW-B12; UT61L1024SC-15E; UPD431000AGU-B12X-9K H-A; Introduction Date: May 17, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 22

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1018566-AS6C1008-55SIN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Family Name: AS6C1008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): uPD431000AGW-85LL; uPD431000AGW-B12; UT61L1024SC-15E; UPD431000AGU-B12X-9KH-A;
Introduction Date: May 17, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 22

Supplier's Site Datasheet
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM - AS6C1008-55SIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM
AS6C1008-55SIN
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM AS6C1008-55SIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory, Sram, 1Mbit, 55Ns, Soic-32; Memory Size Alliance Memory - 94M6215 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Sram, 1Mbit, 55Ns, Soic-32; Memory Size Alliance Memory
94M6215
Memory, Sram, 1Mbit, 55Ns, Soic-32; Memory Size Alliance Memory 94M6215
MEMORY, SRAM, 1MBIT, 55NS, SOIC-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

MEMORY, SRAM, 1MBIT, 55NS, SOIC-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Lingto Electronic Limited Win Source Electronics Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C1008-55SIN 1450-1018-ND AS6C1008-55SIN 538170 AS6C1008-55SIN 1018566-AS6C1008-55SIN AS6C1008-55SIN 94M6215
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory - SRAM - AS6C1008-55SIN SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM Memory, Sram, 1Mbit, 55Ns, Soic-32; Memory Size Alliance Memory
Memory Category SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; 32-SOIC (0.445\", 11.30mm Width) SOIC; 32-SOIC (0.445", 11.30mm Width) SOP SOP; 32-SOP SOP32 SOP
Unlock Full Specs
to access all available technical data

Similar Products

Memories - SRAM (Static RAM) - Synchronous SRAM - CY7C2663KV18-550BZXI - CY7C2663KV18-550BZXI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 147456 to 144000 kbits
View Details
3 suppliers
 - 7496647P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 105 MHz
Density 128000 kbits
View Details
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
5 suppliers