IC DRAM 128MBIT PARALLEL 54TFBGA
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 166 MHz 5 ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TFBGA (8x8)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | DigiKey | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C8M16S-6BINTR | AS4C8M16S-6BINTR-ND | AS4C8M16S-6BINTR | AS4C8M16S-6BINTR | AS4C8M16S-6BINTR | AS4C8M16S-6BINTR |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | SDRAM,128M,3.3V,166Mhz,8M x 16,54ball TFBGA |
Memory Category | DRAM; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
Access Time | 5 ns | 5 ns | 5 ns | |||
Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |