- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS4C64M16D3LA-12BANTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D3LA-12BANTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3LA-12BANTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3LA-12BANTR
Integrated Circuits (ICs) - Memory AS4C64M16D3LA-12BANTR
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site
Memory - AS4C64M16D3LA-12BANTR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13)

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Supplier's Site Datasheet
DDR3 1Gb 64Mx16 1.35V BGA96 - AS4C64M16D3LA-12BANTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 1Gb 64Mx16 1.35V BGA96
AS4C64M16D3LA-12BANTR
DDR3 1Gb 64Mx16 1.35V BGA96 AS4C64M16D3LA-12BANTR
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Nova Technology(HK) Co.,Ltd Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D3LA-12BANTR-ND AS4C64M16D3LA-12BANTR AS4C64M16D3LA-12BANTR AS4C64M16D3LA-12BANTR AS4C64M16D3LA-12BANTR AS4C64M16D3LA-12BANTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory Memory DDR3 1Gb 64Mx16 1.35V BGA96
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-VFBGA BGA 96-VFBGA BGA; 96-VFBGA 96-ball FBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR Flash - Serial NOR Flash - HYPERFLASH™ - S26KS128SDPBHB020 - S26KS128SDPBHB020 - Infineon Technologies AG
Specs
Memory Category Flash
Access Time 96 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
 - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16 kbits
View Details
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
4 suppliers