SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)
IC DRAM 512MBIT PARALLEL 84TFBGA
IC DRAM 512MBIT PARALLEL 84TFBGA
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C32M16D2A-25BINTR | AS4C32M16D2A-25BINTR | AS4C32M16D2A-25BINTR | AS4C32M16D2A-25BINTR-ND | AS4C32M16D2A-25BINTR |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | DDR2 SDRAM,512M,32M x 16,1.8V,84ball FBGA |
Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM Chip |
Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | ||
Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |