- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C32M16D2A-25BAN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AS4C32M16D2A-25BAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16D2A-25BAN
Integrated Circuits (ICs) - Memory AS4C32M16D2A-25BAN
IC DRAM 512MBIT PARALLEL 84TFBGA

IC DRAM 512MBIT PARALLEL 84TFBGA

Supplier's Site
Memory - AS4C32M16D2A-25BAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 84TFBGA

IC DRAM 512MBIT PARALLEL 84TFBGA

Supplier's Site Datasheet
Memory - 1450-1104-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5)

Supplier's Site Datasheet
Memory - SDRAM - AS4C32M16D2A-25BAN - 911723-AS4C32M16D2A-25BAN - Win Source Electronics
Yishun, Singapore
Memory - SDRAM - AS4C32M16D2A-25BAN
911723-AS4C32M16D2A-25BAN
Memory - SDRAM - AS4C32M16D2A-25BAN 911723-AS4C32M16D2A-25BAN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911723-AS4C32M16D2A- 25BAN Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ps 84-TFBGA (8x12.5) Package: 84-TFBGA Package: Tray Mounting: Surface Mount Family Name: AS4C32 Categories: Integrated Circuits (ICs) Case / Package: 84-TFBGA (8x12.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 209 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Other Part Number: AS4C32M16D2-25BAN, 1450-1104

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911723-AS4C32M16D2A-25BAN
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)
Package: 84-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: AS4C32
Categories: Integrated Circuits (ICs)
Case / Package: 84-TFBGA (8x12.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 209
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Other Part Number: AS4C32M16D2-25BAN, 1450-1104

Supplier's Site Datasheet
DDR2 SDRAM,512M,32M x 16,1.8V,84ball FBGA - AS4C32M16D2A-25BAN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM,512M,32M x 16,1.8V,84ball FBGA
AS4C32M16D2A-25BAN
DDR2 SDRAM,512M,32M x 16,1.8V,84ball FBGA AS4C32M16D2A-25BAN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C32M16D2A-25BAN AS4C32M16D2A-25BAN AS4C32M16D2A-25BAN 1450-1104-ND 911723-AS4C32M16D2A-25BAN AS4C32M16D2A-25BAN
Product Name Integrated Circuits (ICs) - Memory Memory Memory Memory Memory - SDRAM - AS4C32M16D2A-25BAN DDR2 SDRAM,512M,32M x 16,1.8V,84ball FBGA
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip DRAM Chip
Data Rate 400 MHz
Access Time 0.4000 ns 0.4000 ns 0.4000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - F-RAM (Ferroelectric RAM) - EXCELON™ F-RAM - CY15V116QN-40BKXA - CY15V116QN-40BKXA - Infineon Technologies AG
Specs
Memory Category FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16384 kbits
View Details
3 suppliers
 - 2006577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category NVRAM
Access Time 70 ns
Density 64 kbits
View Details
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
 - 27C010-120DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers