- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C2M32SA-6TINTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AS4C2M32SA-6TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C2M32SA-6TINTR
Integrated Circuits (ICs) - Memory AS4C2M32SA-6TINTR
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
Memory - AS4C2M32SA-6TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Supplier's Site Datasheet
Memory - AS4C2M32SA-6TINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
SDRAM 64Mb 2Mx32 166MHz TSOP - AS4C2M32SA-6TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM 64Mb 2Mx32 166MHz TSOP
AS4C2M32SA-6TINTR
SDRAM 64Mb 2Mx32 166MHz TSOP AS4C2M32SA-6TINTR
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C2M32SA-6TINTR AS4C2M32SA-6TINTR AS4C2M32SA-6TINTR-ND AS4C2M32SA-6TINTR AS4C2M32SA-6TINTR
Product Name Integrated Circuits (ICs) - Memory Memory Memory Memory SDRAM 64Mb 2Mx32 166MHz TSOP
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip
Data Rate 166 MHz
Access Time 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - F-RAM (Ferroelectric RAM) - FM18W08-SG - FM18W08-SG - Infineon Technologies AG
Specs
Memory Category FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
View Details
5 suppliers
 - 7496641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 75 MHz
Density 128000 kbits
View Details
MRAMs -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category MRAM
Package Type TSOP
View Details
 - 27S191DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP24
View Details
6 suppliers