IC DRAM 64MBIT PAR 86TSOP II
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II
IC DRAM 64MBIT PAR 86TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C2M32SA-6TCN | AS4C2M32SA-6TCN | AS4C2M32SA-6TCN | 1450-1283-ND | AS4C2M32SA-6TCN |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | SDRAM 64Mb 2Mx32 TSOP86 |
Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM Chip |
Access Time | 5.5 ns | 5.5 ns | 5.5 ns | ||
Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |