- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS4C256M16D3A-12BANTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - AS4C256M16D3A-12BANTR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M16D3A-12BANTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M16D3A-12BANTR
Integrated Circuits (ICs) - Memory AS4C256M16D3A-12BANTR
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Supplier's Site Datasheet
Memory - AS4C256M16D3A-12BANTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Supplier's Site Datasheet
DDR3 4Gb 256x16 1.5V BGA96 - AS4C256M16D3A-12BANTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 4Gb 256x16 1.5V BGA96
AS4C256M16D3A-12BANTR
DDR3 4Gb 256x16 1.5V BGA96 AS4C256M16D3A-12BANTR
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Nova Technology(HK) Co.,Ltd Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C256M16D3A-12BANTR AS4C256M16D3A-12BANTR AS4C256M16D3A-12BANTR AS4C256M16D3A-12BANTR AS4C256M16D3A-12BANTR-ND AS4C256M16D3A-12BANTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory Memory DDR3 4Gb 256x16 1.5V BGA96
Memory Category DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 20 ns 20 ns 20 ns
Density 4000000 kbits 4000000 kbits 4000000 kbits
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

64KBit, I²C BUS, Low Power Serial EEPROM - BR24T64FVM-W - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MRAMs -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category MRAM
Package Type TSOP
View Details
Memories - NOR Flash - Serial NOR Flash - Quad SPI Flash - S25FS128SDSMFI1D1 - S25FS128SDSMFI1D1 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
4 suppliers