SDRAM - Mobile SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-FBGA (8x13)
IC DRAM 512MBIT PARALLEL 90FBGA
SDRAM - Mobile SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-FBGA (8x13)
IC DRAM 512MBIT PARALLEL 90FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C16M32MS-6BINTR-ND | AS4C16M32MS-6BINTR | AS4C16M32MS-6BINTR | AS4C16M32MS-6BINTR | AS4C16M32MS-6BINTR |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Mobile SDRAM 16Mx32 BGA54 |
Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
Package Type | 90-VFBGA | BGA; 90-VFBGA | BGA | 90-ball BGA (8x13mm) |