- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS4C16M16S-7TCN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C16M16S-7TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Supplier's Site Datasheet
Memory - AS4C16M16S-7TCN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C16M16S-7TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C16M16S-7TCN
Integrated Circuits (ICs) - Memory AS4C16M16S-7TCN
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
Memory - 1450-1003-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Supplier's Site Datasheet
Memory - SDRAM - AS4C16M16S-7TCN - 59628-AS4C16M16S-7TCN - Win Source Electronics
Yishun, Singapore
Memory - SDRAM - AS4C16M16S-7TCN
59628-AS4C16M16S-7TCN
Memory - SDRAM - AS4C16M16S-7TCN 59628-AS4C16M16S-7TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 59628-AS4C16M16S-7TC N Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Family Name: AS4C16M16S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): MT48LC16M16A2TG-7ELI T:D; MT48LC16M16A2TG-75 IT; MT48LC16M16A2P-75LAI T:G ; MT48LC16M16A2TG-75L IT; Introduction Date: March 25, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 108

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 59628-AS4C16M16S-7TCN
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Family Name: AS4C16M16S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): MT48LC16M16A2TG-7ELIT:D; MT48LC16M16A2TG-75 IT; MT48LC16M16A2P-75LAIT:G ; MT48LC16M16A2TG-75L IT;
Introduction Date: March 25, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 108

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM,256M,3.3V,143Mhz,16M x 16,54pin TSOP II - AS4C16M16S-7TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,256M,3.3V,143Mhz,16M x 16,54pin TSOP II
AS4C16M16S-7TCN
SDRAM,256M,3.3V,143Mhz,16M x 16,54pin TSOP II AS4C16M16S-7TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Nova Technology(HK) Co.,Ltd Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C16M16S-7TCN AS4C16M16S-7TCN AS4C16M16S-7TCN 1450-1003-ND 59628-AS4C16M16S-7TCN AS4C16M16S-7TCN AS4C16M16S-7TCN
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory Memory - SDRAM - AS4C16M16S-7TCN Memory SDRAM,256M,3.3V,143Mhz,16M x 16,54pin TSOP II
Memory Category DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR Flash - Serial NOR Flash - Quad SPI Flash - S25FL512SAGBHV210 - S25FL512SAGBHV210 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 512000 kbits
View Details
4 suppliers
 - 659797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category NVRAM
Access Time 100 ns
Density 1000 kbits
View Details
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
 - 54LS224AJ/B - Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
5 suppliers