SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C16M16D1-5TCN | AS4C16M16D1-5TCN | 1450-1000-ND | AS4C16M16D1-5TCN | AS4C16M16D1-5TCN | AS4C16M16D1-5TCN |
Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | DDR SDRAM,256M,16M x 16,2.5V,66pin TSOP II |
Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM Chip |
Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | |||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |