- Trained on our vast library of engineering resources.

Alliance Memory, Inc. Memory AS4C128M8D2-25BIN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1087-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-FBGA (8x10)

Supplier's Site Datasheet
Memory - AS4C128M8D2-25BIN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400 MHz 400 ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400 MHz 400 ps 60-FBGA (8x10)

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C128M8D2-25BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M8D2-25BIN
Integrated Circuits (ICs) - Memory AS4C128M8D2-25BIN
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site
Memory - AS4C128M8D2-25BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)

Supplier's Site Datasheet
DDR2 SDRAM,1G,128M x 8,1.8V,60ball FBGA - AS4C128M8D2-25BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM,1G,128M x 8,1.8V,60ball FBGA
AS4C128M8D2-25BIN
DDR2 SDRAM,1G,128M x 8,1.8V,60ball FBGA AS4C128M8D2-25BIN
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Nova Technology(HK) Co.,Ltd Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1087-ND AS4C128M8D2-25BIN AS4C128M8D2-25BIN AS4C128M8D2-25BIN AS4C128M8D2-25BIN AS4C128M8D2-25BIN
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory Memory DDR2 SDRAM,1G,128M x 8,1.8V,60ball FBGA
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 60-TFBGA 60-TFBGA BGA BGA; 60-TFBGA 60ball FBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR Flash - Serial NOR Flash - Quad SPI Flash - S25FL128SDSMFBG00 - S25FL128SDSMFBG00 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
4 suppliers
 - 7496653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 40 MHz
Density 4000 kbits
View Details
MRAMs -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category MRAM
Package Type TSOP
View Details
 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
5 suppliers