Aggressive Hydraulics Inc. 800 Series 3000 PSI Heavy Duty Hydraulic Cylinders 874-**.**

Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 Series 3000 PSI Heavy Duty Hydraulic Cylinders - 874-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
800 Series 3000 PSI Heavy Duty Hydraulic Cylinders
874-**.**
800 Series 3000 PSI Heavy Duty Hydraulic Cylinders 874-**.**
800 Series Cylinders All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

800 Series Cylinders

All 800 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 3000 PSI Heavy Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Increased bearing length on both head & piston
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Hydraulic Cylinders
Product Number 874-**.**
Product Name 800 Series 3000 PSI Heavy Duty Hydraulic Cylinders
Stroke 107 inch (2718 mm)
Operating Pressure 3000 psi (2111 m H2O)
Bore Size 7 inch (178 mm)
Shaft Diameter 4 inch (102 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder - TB-CY7231010 - Quality Bearings & Components
Specs
Stroke 10.12 inch (257 mm)
Rated Load/Force 22046 lbs (9998 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Block Heavy Duty Double Acting Cylinders - 60381 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 8850 lbs (4014 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details