Aggressive Hydraulics Inc. 700 Series 3000 PSI Heavy Duty Hydraulic Cylinders 742-**.**

Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 Series 3000 PSI Heavy Duty Hydraulic Cylinders - 742-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
700 Series 3000 PSI Heavy Duty Hydraulic Cylinders
742-**.**
700 Series 3000 PSI Heavy Duty Hydraulic Cylinders 742-**.**
700 Series Cylinders All 700 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

700 Series Cylinders

All 700 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 3000 PSI Heavy Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Increased bearing length on both head & piston
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Hydraulic Cylinders
Product Number 742-**.**
Product Name 700 Series 3000 PSI Heavy Duty Hydraulic Cylinders
Stroke 130 inch (3302 mm)
Operating Pressure 3000 psi (2111 m H2O)
Bore Size 5 inch (127 mm)
Shaft Diameter 4 inch (102 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder - TB-ACY7200308 - Quality Bearings & Components
Specs
Stroke 8.03 inch (204 mm)
Rated Load/Force 66139 to 33069 lbs (29995 to 14997 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details