Advanced Technical Materials, Inc. 03.75" Coax Phase Shifter P2407

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
03.75" Coax Phase Shifter
P2407
03.75" Coax Phase Shifter P2407
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number P2407
Product Name 03.75" Coax Phase Shifter
Phase Shifter Type Analog
Frequency Range ? to 18600 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 30 deg/GHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Differential Delay Shifter - MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design - Menlo Microsystems, Inc.
Specs
Insertion Loss 0.5000 dB
Power Rating 44 dBm
View Details
15 - 19 GHz 6-Bit Digital Phase Shifter - TGP2615-SM - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 15000 to 19000 MHz
Phase Shift Range 360-deg
View Details
Butler Matrix - KBM9020080 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 8000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Phase Shifters Capabilities -  - Networks International Corporation
Networks International Corporation
View Details