Advanced Technical Materials, Inc. Hybrid 3dB Directional 01.00-02.00GHz H923

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Hybrid 3dB Directional 01.00-02.00GHz
H923
Hybrid 3dB Directional 01.00-02.00GHz H923
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Couplers
Product Number H923
Product Name Hybrid 3dB Directional 01.00-02.00GHz
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PT-0020, RESISTIVE PICK-OFF TEE - PT-0020 - Marki Microwave, Inc.
Specs
Package Type Connectorized
Frequency Range 0.00 to 20000.00 MHz
View Details
Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
High Frequency Directional Coupler - FPC07181 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
Directional Coupler - 50C-070-XX - JFW Industries, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Impedance 50 ohms
View Details