Advanced Technical Materials, Inc. C224F-10 Directional Coupler - Type N Multi-Band

Suppliers

Company
Product
Description
Supplier Links

Technical Specifications

  Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc. Advanced Technical Materials, Inc.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers RF Couplers
Product Number Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band Directional Coupler - Type N Multi-Band
Product Name C224F-10 C222D-10 C225G-20 C226H-20 C224F-20 C223H-10 C222D-20 C223H-20 C222L-20 C225H-10 C226H-10 C223E-10 C222E-10 C222L-10 C222L-30 C225H-20 C224H-20 C223E-20 C225G-10 C224H-10 C222D-30
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized Connectorized
Frequency Range 2000.00 to 8000.00 MHz 500.00 to 2000.00 MHz 4000.00 to 12400.00 MHz 6000.00 to 18000.00 MHz 2000.00 to 8000.00 MHz 1000.00 to 18000.00 MHz 500.00 to 2000.00 MHz 1000.00 to 18000.00 MHz 800.00 to 2700.00 MHz 4000.00 to 18000.00 MHz 6000.00 to 18000.00 MHz 1000.00 to 4000.00 MHz 600.00 to 4000.00 MHz 800.00 to 2700.00 MHz 800.00 to 2700.00 MHz 4000.00 to 18000.00 MHz 2000.00 to 18000.00 MHz 1000.00 to 4000.00 MHz 4000.00 to 12400.00 MHz 2000.00 to 18000.00 MHz 500.00 to 2000.00 MHz
Power 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

QH-0R518, 3 dB Quadrature Hybrid - QH-0R518 - Marki Microwave, Inc.
Specs
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
High Frequency Directional Coupler - FPC06302 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
2 suppliers
Coupler - 50C-045-25 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Impedance 50 ohms
View Details